Nexperia B.V. 1200 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications PSC20120J-QJ

Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Reduced system costs Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
Request a Quote Datasheet
Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Reduced system costs Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications - PSC20120J-QJ - Nexperia B.V.
Nijmegen, Netherlands
1200 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications
PSC20120J-QJ
1200 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications PSC20120J-QJ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Reduced system costs Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.

Features and benefits

  • Reduced system costs
  • Temperature independent fast and smooth switching performance
  • Outstanding figure of merit (Qc x VF)
  • High IFSM capability
  • High power density
  • System miniaturization
  • Reduced EMI
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Traction inverter
  • DC-DC converter
  • Onboard charger
Supplier's Site Datasheet
Single Diodes - 1727-PSC20120J-QJDKR-ND - DigiKey
Thief River Falls, MN, United States
PSC20120J-Q/SOT8018/ TO263-2L

PSC20120J-Q/SOT8018/TO263-2L

Buy Now Datasheet
Single Diodes - 1727-PSC20120J-QJTR-ND - DigiKey
Thief River Falls, MN, United States
PSC20120J-Q/SOT8018/ TO263-2L

PSC20120J-Q/SOT8018/TO263-2L

Buy Now Datasheet
Single Diodes - 1727-PSC20120J-QJCT-ND - DigiKey
Thief River Falls, MN, United States
PSC20120J-Q/SOT8018/ TO263-2L

PSC20120J-Q/SOT8018/TO263-2L

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diodes
Product Number PSC20120J-QJ 1727-PSC20120J-QJDKR-ND
Product Name 1200 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications Single Diodes
Package SOT8018 SOT8018
RoHS Compliant RoHS
VF 1.8 to 0.0018 volts
IF 20 mA
Unlock Full Specs
to access all available technical data