TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 76VWM 91VC 2DFN
1KA high current bidirectional TVS
1KA high current bidirectional TVS
1KA high current bidirectional TVS
TVS DIODE, BIDIR, 76V, DFN ROHS COMPLIANT: YES
TVS DIODE 76VWM 91VC 2DFN
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS1-076C-HTR-ND | 2507879P | 51AK1810 | PTVS1-076C-H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 76V, Dfn Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | 2-SMD, No Lead | DFN | 2-DFN (8x6) | |
| VC | 91 volts | 91 volts | ||
| VBR | 85 volts | 85 volts | ||
| IFSM | 1000 amps |