LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PS1703-D32_R1_00301TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 3.4 volts |