TVS DIODE 58VWM 67VC 2DFN
TVS DIODE 58VWM 67VC 2DFN
TVS DIODE 58VWM 67VC 2DFN
TVS DIODE, BIDIR, 58V, DFN ROHS COMPLIANT: YES
TVS DIODE 58VWM 67VC 2DFN
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS1-058C-HCT-ND | 51AK1808 | PTVS1-058C-H |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 58V, Dfn Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | 2-DFN (8x6) | |
| VC | 67 volts | 67 volts | |
| VBR | 64 volts | 64 volts |