High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU65004EHJ | 1727-PNU65004EHJTR-ND |
| Product Name | 650 V, 4 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 88 amps | |
| IR | 5.00E-6 mA |