400 V, 8 A ultrafast recovery rectifier with ultrafast switching time of 40 ns, encapsulated in a DPAK Real-2-Pin (SOT8017) package measuring 6.16 mm × 6.54 mm × 2.29 mm, qualified according to AEC-Q101 for automotive applications.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
400V ULTRAFAST RECOVERY RECTIFIE
400V ULTRAFAST RECOVERY RECTIFIE
400V ULTRAFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU40008EH-QJ | 1727-PNU40008EH-QJDKR-ND |
| Product Name | 400 V, 8 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 400 volts | |
| IFSM | 88 amps | |
| IR | 1.00E-6 mA |