Zener Diode 12.8V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diodes 1.5watt 12volt
DIODE ZENER 12.8V 600MW DO220AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTV12B-M3/84A-ND | PTV12B-M3/84A | PTV12B-M3/84A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-220AA-2 | DO-220AA (SMP) | |
| Life Cycle Stage | Active |