650 V, 20 A ultrafast recovery rectifier with ultrafast switching and planar die design, encapsulated in a D2PAK Real-2-Pin (SOT8018) package measuring 8.8 mm x 10.35 mm x 4.46 mm. The device has a repetitive peak reverse voltage of 650 V, a forward current rating of 20 A, and a typical reverse recovery time of 32 ns. It is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 175 °C.
High power density, ultrafast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).
Features and benefits
Applications
DIODE STD 650V 20A D2PAK R2P
DIODE STD 650V 20A D2PAK R2P
DIODE STD 650V 20A D2PAK R2P
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU650200AEJ-QJ | 1727-PNU650200AEJ-QJCT-ND |
| Product Name | 650 V, 20 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8018 SOT8018 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 160 amps | |
| IR | 5.00E-6 mA |