227V (Typ) Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 190VWM 227VC AXIAL Product overview: PTVS1-190C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS1-190C-TH can be used for catalog matching and distributor lookup.
Win Source Part Number: 986034-PTVS1-190C-TH
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tray
Applications: General Purpose
Standard Package: 5
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 190V
Voltage - Breakdown (Min): 200V
Voltage - Clamping (Max) @ Ipp: 227V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 274pF @ 10kHz
Current - Peak Pulse (10/1000µs): 1000A (1kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: Axial, Right Angle Bend (24.15mm Center)
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-PTVS1-190C-TH
TVS DIODE 190VWM 227VC AXIAL
TVS DIODE, BIDIR, 190V, RADIAL LEADED ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS1-190C-TH-ND | 144-PTVS1-190C-TH | 986034-PTVS1-190C-TH | PTVS1-190C-TH | 40AH1359 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 190V, Radial Leaded Rohs Compliant Bourns |
| Configuration | Single | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial | |
| VC | 227 volts | 227 volts | 227 volts | ||
| VBR | 200 volts | 200 volts | 200 volts |