Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
1200 V, 10 A SIC SCHOTTKY DIODE
1200 V, 10 A SIC SCHOTTKY DIODE
1200 V, 10 A SIC SCHOTTKY DIODE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | PSC10120JJ | 1727-PSC10120JJCT-ND |
| Product Name | 1200 V, 10 A SiC Schottky diode in D2PAK R2P | Single Diodes |
| Applications | Switching | |
| Package | SOT8018 SOT8018 | |
| RoHS Compliant | RoHS | |
| VF | 1.8 to 0.0018 volts |