Manufacturer: Vishay
Win Source Part Number: 1090597-PTV30B-M3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 23V
Voltage - Zener (Nom) (Vz): 32V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-220AA (SMP)
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
1.5W,30V, SMP ZENER Product overview: PTV30B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV30B-M3/84A can be used for catalog matching and distributor lookup.
Zener Diode 32V 600mW ±6% Surface Mount DO-220AA (SMP)
DIODE ZENER 32V 600MW DO220AA
Zener Diodes 1.5watt 30volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1090597-PTV30B-M3/84A | 287-PTV30B-M3/84A | PTV30B-M3/84A-ND | PTV30B-M3/84A | PTV30B-M3/84A |
| Product Name | Diodes - Zener - Single - PTV30B-M3/84A | 1.5W 30V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-220AA (SMP) | Tape and Reel | DO-220AA (SMP) | DO-220AA-2 | |
| VZ | 32 volts | 32 volts | 32 volts | ||
| ZZT | 18 ohms | 18 ohms | 18 ohms |