Manufacturer: Vishay
Win Source Part Number: 850485-PTV7.5B-M3/84
Series: eSMP®
Features: Zener Diode 8 V 600 mW
Package: Reel - TR
Family Name: PTV7.5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
1.5W,7.5V, SMP ZENER Product overview: PTV7.5B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV7.5B-M3/84A can be used for catalog matching and distributor lookup.
Zener Diode 8V 600mW ±6% Surface Mount DO-220AA (SMP)
DIODE ZENER 8V 600MW DO220AA
DIODE ZENER 8V 600MW DO220AA
DIODE ZENER 8V 600MW DO220AA
Zener Diodes 1.5watt 7.5volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 850485-PTV7.5B-M3/84A | 287-PTV7.5B-M3/84A | 112-PTV7.5B-M3/84ATR-ND | PTV7.5B-M3/84A | PTV7.5B-M3/84A |
| Product Name | Diodes - Zener - Single - PTV7.5B-M3/84A | 1.5W 7.5V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-220AA (SMP) | DO-220AA-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 8 volts | 8 volts | |||
| ZZT | 4 ohms | 4 ohms |