Bourns, Inc. TVS Diodes PTVS10-086C-M

Description
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD
Request a Quote Datasheet
Description
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - PTVS10-086C-MDKR-ND - DigiKey
Thief River Falls, MN, United States
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

Buy Now Datasheet
TVS Diodes - PTVS10-086C-MCT-ND - DigiKey
Thief River Falls, MN, United States
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

Buy Now Datasheet
TVS Diodes - PTVS10-086C-MTR-ND - DigiKey
Thief River Falls, MN, United States
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD

Buy Now Datasheet
TVS Protection Diode - 144-PTVS10-086C-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS10-086C-M
TVS Protection Diode 144-PTVS10-086C-M
TVS DIODE 86VWM 157VC 2SMD Product overview: PTVS10-086C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10-086C-M can be used for catalog matching and distributor lookup.

TVS DIODE 86VWM 157VC 2SMD Product overview: PTVS10-086C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10-086C-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS10-086C-M - 890449-PTVS10-086C-M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS10-086C-M
890449-PTVS10-086C-M
TVS - TVS - Diodes - PTVS10-086C-M 890449-PTVS10-086C-M
Manufacturer: Bourns Inc. Win Source Part Number: 890449-PTVS10-086C-M Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: PTVS10 Categories: Circuit Protection Case / Package: 2-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PTVS10-086C-MCT, PTVS10-086C-MTR, PTVS10-086C-MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 890449-PTVS10-086C-M
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: PTVS10
Categories: Circuit Protection
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PTVS10-086C-MCT, PTVS10-086C-MTR, PTVS10-086C-MDKR

Buy Now Datasheet
Tvs Diode, Bi-Directional, 86V, Smd; Product Range Bourns - 94AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bi-Directional, 86V, Smd; Product Range Bourns
94AC2052
Tvs Diode, Bi-Directional, 86V, Smd; Product Range Bourns 94AC2052
TVS DIODE, BI-DIRECTIONAL, 86V, SMD; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:86V; Clamping Voltage Vc Max:157V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:96V; Breakdown VoltageRoHS Compliant: Yes

TVS DIODE, BI-DIRECTIONAL, 86V, SMD; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:86V; Clamping Voltage Vc Max:157V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:96V; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - TVS PTVS10-086C-M
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS10-086C-M
TVS Diodes / ESD Suppressors PTVS10-086C-M
TVS Diodes / ESD Suppressors 86V 10kA BI-DIRECTIONAL

TVS Diodes / ESD Suppressors 86V 10kA BI-DIRECTIONAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS10-086C-MDKR-ND 144-PTVS10-086C-M 890449-PTVS10-086C-M 94AC2052 PTVS10-086C-M PTVS10-086C-M
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PTVS10-086C-M Tvs Diode, Bi-Directional, 86V, Smd; Product Range Bourns Circuit Protection - TVS TVS Diodes / ESD Suppressors
Configuration Single Single
Package 2-SMD, Flat Leads Tape & Reel (TR) 2-SMD SMD
VC 157 volts 157 volts
VBR 96 volts 96 to ? volts
IFSM 10000 amps
Unlock Full Specs
to access all available technical data