LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PS150M-D62_R1_00301DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| VC | 4.4 volts |