86V (Typ) Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 66VWM 86VC AXIAL
TVS DIODE, BIDIR, 66V, RADIAL LEADED ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS1-066C-TH-ND | PTVS1-066C-TH | 40AH1358 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 66V, Radial Leaded Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | |
| VC | 86 volts | 86 volts | |
| VBR | 71 volts | 71 volts |