Bourns, Inc. TVS Diodes PTVS10-076C-M

Description
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
Request a Quote Datasheet
Description
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - PTVS10-076C-MCT-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - PTVS10-076C-MTR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - PTVS10-076C-MDKR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Protection Diode - 144-PTVS10-076C-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS10-076C-M
TVS Protection Diode 144-PTVS10-076C-M
TVS DIODE 76VWM 135VC 2SMD Product overview: PTVS10-076C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10-076C-M can be used for catalog matching and distributor lookup.

TVS DIODE 76VWM 135VC 2SMD Product overview: PTVS10-076C-M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10-076C-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS10-076C-M - 890448-PTVS10-076C-M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS10-076C-M
890448-PTVS10-076C-M
TVS - TVS - Diodes - PTVS10-076C-M 890448-PTVS10-076C-M
Manufacturer: Bourns Inc. Win Source Part Number: 890448-PTVS10-076C-M Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount Package: Reel - TR Package: 2-SMD, Flat Lead Mounting: Surface Mount Family Name: PTVS10 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PTVS10-076C-MCT, PTVS10-076C-MTR, PTVS10-076C-MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 890448-PTVS10-076C-M
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Family Name: PTVS10
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PTVS10-076C-MCT, PTVS10-076C-MTR, PTVS10-076C-MDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS10-076C-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS10-076C-M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS10-076C-M
TVS DIODE 76VWM 135VC 2SMD

TVS DIODE 76VWM 135VC 2SMD

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS10-076C-M
TVS Diodes / ESD Suppressors PTVS10-076C-M
TVS Diodes / ESD Suppressors PTVS VBD 76V 10kA

TVS Diodes / ESD Suppressors PTVS VBD 76V 10kA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS10-076C-MCT-ND 144-PTVS10-076C-M 890448-PTVS10-076C-M PTVS10-076C-M PTVS10-076C-M
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PTVS10-076C-M Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package 2-SMD, Flat Leads Tape & Reel (TR) 2-SMD
VC 135 volts 135 volts
VBR 85 volts 85 volts
Unlock Full Specs
to access all available technical data