High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
400V HYPERFAST RECOVERY RECTIFIE
400V HYPERFAST RECOVERY RECTIFIE
400V HYPERFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE400150EHJ | 1727-PNE400150EHJTR-ND |
| Product Name | 400 V, 15 A hyperfast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 400 volts | |
| IFSM | 130 amps | |
| IR | 1.00E-6 mA |