TVS DIODE 12VWM 7VWM SOT23
TVS DIODE 12VWM 7VWM SOT23
TVS DIODE 12VWM 7VWM SOT23
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-PSM712-LF-T7TR-ND | PSM712-LF-T7 | PSM712-LF-T7 |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Peak Pulse Power | 150 watts | ||
| VC | 15 to 25 volts | ||
| VBR | 7.5 to 13.3 volts |