Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra-high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode is encapsulated in a Real-2-Pin (R2P) TO-220-2 (SOT8021) through-hole power plastic package. The product offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
Power Supply Controller, 65W, QFN
Power Supply Controller, 65W, QFN
DIODE SIL CARBIDE 650V 10A TO220
PSC1065K - 650 V, 10 A SiC Schottky diode in TO-220-2 R2P
PSC1065K/SOT8021/TO2
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diodes | Schottky Diodes | Rectifiers |
| Product Number | PSC1065KQ | 219344 | 1727-PSC1065KQ-ND | PSC1065KQ | PSC1065KQ |
| Product Name | 650 V, 10 A SiC Schottky diode in TO-220-2 R2P | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOT8021 SOT8021 | TO-220; TO-220 | SOT8021 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 1.8 to 0.0018 volts | 1.8 volts | |||
| IF | 10 mA |