TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE, BIDIR, 66V, DFN ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-PTVS1-066C-HTR-ND | PTVS1-066C-H | 51AK1809 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 66V, Dfn Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | 2-DFN (8x6) | |
| VC | 86 volts | 86 volts | |
| VBR | 72 volts | 72 volts |