LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PS2705-D63_R1_00301TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| VC | 3.5 volts |