Zener Diode 9.7V 600mW ±6% Surface Mount DO-220AA (SMP)
DIODE ZENER 9.7V 600MW DO220AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | PTV9.1B-E3/84A-ND | PTV9.1B-E3/84A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-220AA (SMP) |