1KA high current bidirectional TVS
1KA high current bidirectional TVS
1KA high current bidirectional TVS
TVS DIODE 29VWM 34VC 2DFN
TVS DIODE 29VWM 34VC 2DFN
TVS DIODE 29VWM 34VC 2DFN
TVS DIODE 29VWM 34VC 2DFN
TVS DIODE, BIDIR, 29V, DFN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2507870 | 118-PTVS1-029C-HTR-ND | PTVS1-029C-H | 51AK1806 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 29V, Dfn Rohs Compliant Bourns |
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DFN | 2-SMD, No Lead | 2-DFN (8x6) | |
| Pin Count | 2 | |||
| Configuration | Single |