Manufacturer: Diodes Incorporated
Win Source Part Number: 1325208-PR1005G-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Base Product Number: PR1005
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 600V 1A DO41
Diode Standard 600V 1A Through Hole DO-41
DIODE GEN PURP 600V 1A DO41 Product overview: PR1005G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1005G-T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DO41
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325208-PR1005G-T | 31-PR1005G-TCT-ND | 280-PR1005G-T | PR1005G-T | PR1005G-T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA |