400 V, 8 A ultrafast recovery rectifier with ultrafast switching time and planar die design, encapsulated in DPAK Real-2-Pin (SOT8017) package measuring 6.16 mm x 6.54 mm x 2.29 mm. The device has a repetitive peak reverse voltage of 400 V, average forward current of 8 A at 137 °C, typical reverse recovery time of 40 ns, and forward voltage of 1.16 V to 1.35 V at 8 A and 25 °C. It features Pt-doped lifetime control, low inductance, and soft recovery for use in AC/DC, DC/DC, SMPS, UPS, PFC, and freewheeling applications.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
400V ULTRAFAST RECOVERY RECTIFIE
400V ULTRAFAST RECOVERY RECTIFIE
400V ULTRAFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU40008EHJ | 1727-PNU40008EHJTR-ND |
| Product Name | 400 V, 8 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 400 volts | |
| IFSM | 88 amps | |
| IR | 1.00E-6 mA |