Zener Diode 35V 600mW ±6% Surface Mount DO-220AA (SMP)
DIODE ZENER 35V 600MW DO220AA
DIODE ZENER 35V 600MW DO220AA
DIODE ZENER 35V 600MW DO220AA Product overview: PTV33B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 600MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 600MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV33B-M3/84A can be used for catalog matching and distributor lookup.
Zener Diodes 1.5watt 33volt
DIODE ZENER 35V 600MW DO220AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-PTV33B-M3/84ATR-ND | 287-PTV33B-M3/84A | PTV33B-M3/84A | PTV33B-M3/84A |
| Product Name | Single Zener Diodes | 35V 600MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | DO-220AA-2 | DO-220AA (SMP) | |
| RoHS Compliant | RoHS | |||
| VZ | 35 volts | 35 volts |