260V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE, BIDIRECTIONAL, 170V, AXIAL; Product Range:PTVS10 Series; TVS Polarity:Bidirection
TVS DIODE 170VWM 260VC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS10-170C-TH-ND | 40Y9883 | PTVS10-170C-TH |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 170V, Axial; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial Leaded | Axial |
| VC | 260 volts | 260 volts | |
| VBR | 190 volts | 190 volts | |
| IFSM | 10000 amps |