Diode Standard 100V 6A Through Hole R-6
DIODE GEN PURP 100V 6A R-6
DIODE GEN PURP 100V 6A R-6
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | PR6002-TDITR-ND | PR6002-T | PR6002-T | PR6002-T |
| Product Name | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | R-6 | R-6, Axial | ||
| VF | 1.2 volts | 1.2 volts |