VISHAY INTERTECHNOLOGY, INC.
PTCEL67R152UBE -- INRUSH CURRENT LIMITERS (ICL)
Vishay Intertechnology, Inc.
Inrush Current Limiters (ICL)
PTCEL67R152UBE
Description
ICL 1.5 KOHM 30% 16.51MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 1.5 KOHM 30% 16.51MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
56-PTCEL67R152UBE-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
21 mA
IR
0.2500 mA
View Details
Diode Applications
Rectifier
VF
1.7 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
Diode Type
Schottky; RF Diodes
VR
4 volts
Tj
150 C (302 F)
View Details
4 suppliers