Bourns, Inc. TVS Diodes PTVS10-470C-TH

Description
630V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
Request a Quote Datasheet
Description
630V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - PTVS10-470C-TH-ND - DigiKey
Thief River Falls, MN, United States
630V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole

630V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS10-470C-TH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS10-470C-TH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS10-470C-TH
TVS DIODE 470VWM 630VC AXIAL

TVS DIODE 470VWM 630VC AXIAL

Supplier's Site
Tvs Diode, Bidirectional, 470V, Axial; Product Range Bourns - 40Y9887 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidirectional, 470V, Axial; Product Range Bourns
40Y9887
Tvs Diode, Bidirectional, 470V, Axial; Product Range Bourns 40Y9887
TVS DIODE, BIDIRECTIONAL, 470V, AXIAL; Product Range:PTVS10 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:470V; Clamping Voltage Max:630V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, BIDIRECTIONAL, 470V, AXIAL; Product Range:PTVS10 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:470V; Clamping Voltage Max:630V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS10-470C-TH-ND PTVS10-470C-TH 40Y9887
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidirectional, 470V, Axial; Product Range Bourns
Configuration Single
Package Axial, Right Angle Bend (24.15mm Center) Axial Axial Leaded
VC 630 volts 630 volts
VBR 470 volts 470 volts
IFSM 10000 amps
Unlock Full Specs
to access all available technical data