Vishay Intertechnology, Inc. 1.5W 5.1V Zener Diode PTV5.1B-M3/84A

Description
1.5W,5.1V, SMP ZENER Product overview: PTV5.1B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV5.1B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W,5.1V, SMP ZENER Product overview: PTV5.1B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV5.1B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W 5.1V Zener Diode - 287-PTV5.1B-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W 5.1V Zener Diode
287-PTV5.1B-M3/84A
1.5W 5.1V Zener Diode 287-PTV5.1B-M3/84A
1.5W,5.1V, SMP ZENER Product overview: PTV5.1B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV5.1B-M3/84A can be used for catalog matching and distributor lookup.

1.5W,5.1V, SMP ZENER Product overview: PTV5.1B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTV5.1B-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PTV5.1B-M3/84A - 849163-PTV5.1B-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTV5.1B-M3/84A
849163-PTV5.1B-M3/84A
Diodes - Zener - Single - PTV5.1B-M3/84A 849163-PTV5.1B-M3/84A
Manufacturer: Vishay Win Source Part Number: 849163-PTV5.1B-M3/84 A Series: eSMP® Features: Zener Diode 5.4 V 600 mW Package: Reel - TR Family Name: PTV5.1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 849163-PTV5.1B-M3/84A
Series: eSMP®
Features: Zener Diode 5.4 V 600 mW
Package: Reel - TR
Family Name: PTV5.1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-PTV5.1B-M3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-PTV5.1B-M3/84ACT-ND
Single Zener Diodes 112-PTV5.1B-M3/84ACT-ND
DIODE ZENER 5.4V 600MW DO220AA

DIODE ZENER 5.4V 600MW DO220AA

Buy Now Datasheet
Single Zener Diodes - 112-PTV5.1B-M3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-PTV5.1B-M3/84ATR-ND
Single Zener Diodes 112-PTV5.1B-M3/84ATR-ND
Zener Diode 5.4V 600mW ±6% Surface Mount DO-220AA (SMP)

Zener Diode 5.4V 600mW ±6% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Zener Diodes - 112-PTV5.1B-M3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-PTV5.1B-M3/84ADKR-ND
Single Zener Diodes 112-PTV5.1B-M3/84ADKR-ND
DIODE ZENER 5.4V 600MW DO220AA

DIODE ZENER 5.4V 600MW DO220AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTV5.1B-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PTV5.1B-M3/84A
Discrete Semiconductor Products - Diodes - Zener PTV5.1B-M3/84A
DIODE ZENER 5.4V 600MW DO220AA

DIODE ZENER 5.4V 600MW DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-PTV5.1B-M3/84A 849163-PTV5.1B-M3/84A 112-PTV5.1B-M3/84ACT-ND PTV5.1B-M3/84A
Product Name 1.5W 5.1V Zener Diode Diodes - Zener - Single - PTV5.1B-M3/84A Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-220AA (SMP)
RoHS Compliant RoHS
VZ 5.4 volts 5.4 volts
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data