High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PNU65010EP/SOD128/FL
DIODE STD 650V 1A SOD128/CFP5
DIODE STD 650V 1A SOD128/CFP5
650 V, 1 A ultrafast recovery rectifier
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | PNU65010EPX | 1727-PNU65010EPXCT-ND | PNU65010EPX |
| Product Name | 650 V, 1 A ultrafast recovery rectifier | Single Diodes | |
| Package | SOD128 SOD128 | SOD128 | |
| RoHS Compliant | RoHS | RoHS | |
| VRRM | 650 volts | ||
| IFSM | 33 amps | ||
| IR | 1.00E-6 mA |