110V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
DIODE, TVS, BI-DIRECTIONAL, 58V, AXIAL; Product Range:PTVS Series; TVS Polarity:Bidirection
TVS DIODE 58VWM 110VC AXIAL
TVS Diodes / ESD Suppressors 10kA 58V Bidirectnl Thru Hole High Curr
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS10-058C-TH-ND | 28X8244 | PTVS10-058C-TH | PTVS10-058C-TH |
| Product Name | TVS Diodes | Diode, Tvs, Bi-Directional, 58V, Axial; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | ||
| VC | 110 volts | 110 volts | ||
| VBR | 64 volts | 64 volts |