The PSC1665L is a 650 V, 16 A silicon carbide Schottky diode in a TO-247-2 (SOT8022) through-hole package measuring 20.95 mm x 15.94 mm x 5.02 mm. It features zero recovery switching, temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
DIODE SIL CARB 650V 16A TO247-2
| Nexperia B.V. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | PSC1665LQ | 1727-PSC1665LQ-ND | 554328 |
| Product Name | 650 V, 16 A SiC Schottky diode in TO247 R2P | Single Diodes | Schottky Diodes & Rectifiers |
| Applications | Switching | ||
| Package | SOT8022 SOT8022 | TO-247; TO-247-2 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.8 to 0.0018 volts |