Nexperia B.V. 650 V, 20 A hyperfast recovery rectifier PNE650200EJJ

Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 20 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 20 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 20 A hyperfast recovery rectifier - PNE650200EJJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 20 A hyperfast recovery rectifier
PNE650200EJJ
650 V, 20 A hyperfast recovery rectifier PNE650200EJJ
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 20 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications

High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 20 A
  • Typical switching time trr of 20 ns
  • Pt doped life time control
  • Low inductance
  • Planar die design

Applications

  • AC/DC converter
  • DC/DC converter
  • SMPS / UPS
  • Battery charger
  • Inverter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNE650200EJJCT-ND - DigiKey
Thief River Falls, MN, United States
PNE650200EJ/SOT8018/ TO263-2L

PNE650200EJ/SOT8018/TO263-2L

Buy Now Datasheet
Single Diodes - 1727-PNE650200EJJDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 20A D2PAK R2P

DIODE STD 650V 20A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PNE650200EJJTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 20A D2PAK R2P

DIODE STD 650V 20A D2PAK R2P

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNE650200EJJ 1727-PNE650200EJJCT-ND
Product Name 650 V, 20 A hyperfast recovery rectifier Single Diodes
Package SOT8018 SOT8018
RoHS Compliant RoHS
VRRM 650 volts
IFSM 173 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data