Nexperia B.V. 300 W Transient Voltage Suppressor PTVS10VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 10 V Surge robustness: IPPM = 148 A (8/20 µs) / IPPM = 17.6 A (10/1000 µs) Reverse current: IRM = 2 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 10 V Surge robustness: IPPM = 148 A (8/20 µs) / IPPM = 17.6 A (10/1000 µs) Reverse current: IRM = 2 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package with a height of 0.65 mm, designed for transient overvoltage protection. Reverse standoff voltage is 10 V, reverse current is 2 nA, peak pulse current is 148 A (8/20 μs) and 17.6 A (10/1000 μs), and clamping voltage is 17.0 V at 148 A or 23.0 V at 17.6 A. AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package with a height of 0.65 mm, designed for transient overvoltage protection. Reverse standoff voltage is 10 V, reverse current is 2 nA, peak pulse current is 148 A (8/20 μs) and 17.6 A (10/1000 μs), and clamping voltage is 17.0 V at 148 A or 23.0 V at 17.6 A. AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS10VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS10VU1UPAZ
300 W Transient Voltage Suppressor PTVS10VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 10 V Surge robustness: IPPM = 148 A (8/20 µs) / IPPM = 17.6 A (10/1000 µs) Reverse current: IRM = 2 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 10 V
  • Surge robustness: IPPM = 148 A (8/20 µs) / IPPM = 17.6 A (10/1000 µs)
  • Reverse current: IRM = 2 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
300 W DFN TVS Protection Diode - 144-PTVS10VU1UPAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W DFN TVS Protection Diode
144-PTVS10VU1UPAZ
300 W DFN TVS Protection Diode 144-PTVS10VU1UPAZ
PTVS10VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS10VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10VU1UPAZ can be used for catalog matching and distributor lookup.

PTVS10VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS10VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10VU1UPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTVS10VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3000W, 10V, Unidirectional, HUSON3

Trans Voltage Suppressor Diode, 3000W, 10V, Unidirectional, HUSON3

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS10VU1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 17.6A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

17V Clamp 17.6A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS10VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS10VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS10VU1UPAZ
TVS DIODE 10VWM 17VC 3HUSON

TVS DIODE 10VWM 17VC 3HUSON

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4142 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4142
Tvs Diode Rohs Compliant Nexperia 29AK4142
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS10VU1UPAZ 144-PTVS10VU1UPAZ PTVS10VU1UPAZ 1727-PTVS10VU1UPAZTR-ND PTVS10VU1UPAZ 29AK4142
Product Name 300 W Transient Voltage Suppressor 300 W DFN TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN 3-HUSON (2x2)
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data