Nexperia B.V. 650 V, 20 A SiC Schottky diode in D2PAK R2P PSC2065JJ

Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Applications Switch mode power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible power supply (UPS) Photovoltaic inverters
Request a Quote Datasheet
Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Applications Switch mode power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible power supply (UPS) Photovoltaic inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 20 A SiC Schottky diode in D2PAK R2P - PSC2065JJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 20 A SiC Schottky diode in D2PAK R2P
PSC2065JJ
650 V, 20 A SiC Schottky diode in D2PAK R2P PSC2065JJ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Applications Switch mode power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible power supply (UPS) Photovoltaic inverters

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.

Features and benefits

  • Zero forward and reverse recovery
  • Temperature independent fast and smooth switching performance
  • Outstanding figure of merit (Qc x VF)
  • High IFSM capability
  • High power density
  • System miniaturization
  • Reduced EMI

Applications

  • Switch mode power Supply (SMPS)
  • AC-DC and DC-DC converter
  • Battery charging infrastructure
  • Server and telecom power supply
  • Uninterruptible power supply (UPS)
  • Photovoltaic inverters
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 554325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
554325
Schottky Diodes & Rectifiers 554325
650 V, 20 A SiC Schottky diode

650 V, 20 A SiC Schottky diode

Supplier's Site
Single Diodes - 1727-PSC2065JJDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIC 650V 20A D2PAK R2P

DIODE SIC 650V 20A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PSC2065JJTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-PSC2065JJTR-ND
Single Diodes 1727-PSC2065JJTR-ND
DIODE SIC 650V 20A D2PAK R2P

DIODE SIC 650V 20A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PSC2065JJCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-PSC2065JJCT-ND
Single Diodes 1727-PSC2065JJCT-ND
DIODE SIC 650V 20A D2PAK R2P

DIODE SIC 650V 20A D2PAK R2P

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey
Product Category Schottky Diodes Rectifiers Diodes
Product Number PSC2065JJ 554325 1727-PSC2065JJDKR-ND
Product Name 650 V, 20 A SiC Schottky diode in D2PAK R2P Schottky Diodes & Rectifiers Single Diodes
Applications Switching
Package SOT8018 SOT8018 TO-263 R2P
RoHS Compliant RoHS RoHS
VF 1.8 to 0.0018 volts
Unlock Full Specs
to access all available technical data