650 V, 10 A ultrafast recovery rectifier with ultrafast switching time and planar die design, packaged in DPAK Real-2-Pin (SOT8017) with dimensions of 6.16 mm x 6.54 mm x 2.29 mm. It has a repetitive peak reverse voltage of 650 V, forward current of 10 A, and typical reverse recovery time of 27 ns. The device supports forward current up to 14 A under continuous DC conditions and operates with a maximum junction temperature of 175 °C. It is designed for high-efficiency applications including AC/DC and DC/DC converters, SMPS, UPS, PFC, and freewheeling circuits.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU650100EHJ | 1727-PNU650100EHJCT-ND |
| Product Name | 650 V, 10 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 119 amps | |
| IR | 5.00E-6 mA |