Nexperia B.V. 650 V, 15 A hyperfast recovery rectifier PNE650150EH-QJ

Description
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications AC/DC converter DC/DC converter Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications AC/DC converter DC/DC converter Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 15 A hyperfast recovery rectifier - PNE650150EH-QJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 15 A hyperfast recovery rectifier
PNE650150EH-QJ
650 V, 15 A hyperfast recovery rectifier PNE650150EH-QJ
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications AC/DC converter DC/DC converter Freewheeling applications

High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 15 A
  • Typical switching time trr of 20 ns
  • Pt doped life time control
  • Low inductance
  • Planar die design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • AC/DC converter
  • DC/DC converter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNE650150EH-QJCT-ND - DigiKey
Thief River Falls, MN, United States
650V HYPERFAST RECOVERY RECTIFIE

650V HYPERFAST RECOVERY RECTIFIE

Buy Now Datasheet
Single Diodes - 1727-PNE650150EH-QJDKR-ND - DigiKey
Thief River Falls, MN, United States
650V HYPERFAST RECOVERY RECTIFIE

650V HYPERFAST RECOVERY RECTIFIE

Buy Now Datasheet
Single Diodes - 1727-PNE650150EH-QJTR-ND - DigiKey
Thief River Falls, MN, United States
650V HYPERFAST RECOVERY RECTIFIE

650V HYPERFAST RECOVERY RECTIFIE

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNE650150EH-QJ 1727-PNE650150EH-QJCT-ND
Product Name 650 V, 15 A hyperfast recovery rectifier Single Diodes
Package SOT8017 SOT8017
RoHS Compliant RoHS
VRRM 650 volts
IFSM 130 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Dual high-speed switching diode - 1PS301,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers