The PSC2065J-Q is a 650 V, 20 A silicon carbide Schottky diode in a D2PAK R2P (SOT8018) surface-mount package measuring 8.8 mm x 10.35 mm x 4.46 mm, designed for automotive power conversion applications. It features zero forward and reverse recovery, temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
PSC2065J-Q/SOT8018/T
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | PSC2065J-QJ | 1727-PSC2065J-QJ-ND |
| Product Name | 650 V, 20 A SiC Schottky diode in D2PAK R2P for automotive applications | Single Diodes |
| Package | SOT8018 SOT8018 | |
| RoHS Compliant | RoHS | |
| VF | 1.8 to 0.0018 volts | |
| IF | 20 mA |