650 V, 8 A ultrafast recovery rectifier in a DPAK Real-2-Pin (SOT8017) package, with a body size of 6.16 mm x 6.54 mm x 2.29 mm, featuring a typical reverse recovery time of 40 ns, a maximum average forward current of 8 A at 137 °C, and a repetitive peak reverse voltage of 650 V. The device uses planar die design with Pt-doped lifetime control and offers low inductance and soft recovery for applications including AC/DC and DC/DC converters, SMPS, UPS, PFC, and freewheeling circuits.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU65008EHJ | 1727-PNU65008EHJDKR-ND |
| Product Name | 650 V, 8 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 88 amps | |
| IR | 5.00E-6 mA |