Nexperia PSC0665K is a 650 V, 6 A silicon carbide Schottky diode in a TO-220-2 R2P through-hole package measuring 15.3 mm x 10 mm x 4.4 mm. It features zero forward and reverse recovery, temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra-high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode is encapsulated in a Real-2-Pin (R2P) TO-220-2 through-hole power plastic package. The product offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
DIODE SIL CARBIDE 650V 6A TO220
DIODE SIL CARBIDE 650V 6A TO220
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | PSC0665KQ | 554326 | 1727-PSC0665KQTR-ND |
| Product Name | 650 V, 6 A SiC Schottky diode in TO-220-2 R2P | Schottky Diodes & Rectifiers | Single Diodes |
| Applications | Switching | ||
| Package | SOT8021 SOT8021 | TO-220; TO-220-2 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.8 to 0.0018 volts |