NXP Semiconductors Schottky 30V 1A Diode and Rectifier PRLL5818,115

Description
DIODE SCHOTTKY 30V 1A MELF Product overview: PRLL5818,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5818,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A MELF Product overview: PRLL5818,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5818,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-PRLL5818,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-PRLL5818,115
Schottky 30V 1A Diode and Rectifier 280-PRLL5818,115
DIODE SCHOTTKY 30V 1A MELF Product overview: PRLL5818,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5818,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A MELF Product overview: PRLL5818,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5818,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 568-3423-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-3423-2-ND
Single Diodes 568-3423-2-ND
Diode Schottky 30V 1A Surface Mount MELF

Diode Schottky 30V 1A Surface Mount MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - PRLL5818,115 - 102888-PRLL5818,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PRLL5818,115
102888-PRLL5818,115
Diodes, Rectifiers - Single - PRLL5818,115 102888-PRLL5818,115
Manufacturer: NXP Win Source Part Number: 102888-PRLL5818,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: NXP
Win Source Part Number: 102888-PRLL5818,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PRLL5818,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PRLL5818,115
Discrete Semiconductor Products - Diodes - Rectifiers PRLL5818,115
DIODE SCHOTTKY 30V 1A MELF

DIODE SCHOTTKY 30V 1A MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-PRLL5818,115 568-3423-2-ND 102888-PRLL5818,115 PRLL5818,115
Product Name Schottky 30V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PRLL5818,115 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MELF; MELF MELF
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010312 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
40V 120MA SOT23 Diode and Rectifier - 286-BAS4006E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers