"Inrush Current Limiter 120 Ohms 0.670"" (17.00mm)"
Win Source Part Number: 1361770-PTCEL17R121N
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, PTCEL
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±30%
Lead Spacing: 0.197" (5.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Approval Agency: UR
R @ 25°C: 120 Ohms
Diameter: 0.670" (17.00mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 56-PTCEL17R121NBE-ND | 1361770-PTCEL17R121NBE |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |