440V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE 320VWM 440VC AXIAL
TVS DIODE, BIDIRECTIONAL, 320V, AXIAL; Product Range:PTVS10 Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 10kA 320V PTVS Diode Bidirectional
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS10-320C-TH-ND | PTVS10-320C-TH | 40Y9884 | PTVS10-320C-TH |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidirectional, 320V, Axial; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | Axial Leaded | |
| VC | 440 volts | 440 volts | ||
| VBR | 336 volts | 336 volts | ||
| IFSM | 10000 amps |