650 V, 5 A hyperfast recovery rectifier in a DPAK Real-2-Pin (SOT8017) package, measuring 6.16 mm x 6.54 mm x 2.29 mm, with a typical switching time of 14 ns, reverse voltage rating of 650 V, and forward current rating of 5 A. It features Pt doped lifetime control, low inductance, soft recovery, and a planar die design. The device is rated for a maximum junction temperature of 175 °C and a maximum case temperature of 147 °C at 5 A average forward current under 20 kHz square wave conditions.
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).
Features and benefits
Applications
650V HYPERFAST RECOVERY RECTIFIE
650V HYPERFAST RECOVERY RECTIFIE
650V HYPERFAST RECOVERY RECTIFIE
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE65005EHJ | 1727-PNE65005EHJTR-ND |
| Product Name | 650 V, 5 A hyperfast recovery rectifier | Single Diodes |
| Package | SOT8017 SOT8017 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 68 amps | |
| IR | 5.00E-6 mA |