The PSC10120K is a 1200 V, 10 A silicon carbide Schottky diode in a TO-220-2 (SOT8021) through-hole package measuring 15.3 mm x 10 mm x 4.4 mm. It features zero recovery switching, temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
PSC10120K/SOT8021/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | PSC10120KQ | 1727-PSC10120KQ-ND |
| Product Name | 1200 V, 10 A SiC Schottky diode in TO220 R2P | Single Diodes |
| Applications | Switching | |
| Package | SOT8021 SOT8021 | |
| RoHS Compliant | RoHS | |
| VF | 1.8 to 0.0018 volts |