TVS DIODE 5.5VWM 6XSON Product overview: PRTR5V0U2K,132 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PRTR5V0U2K,132 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089939-PRTR5V0U2K,1
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-XSON, SOT891 (1x1)
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM 6XSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PRTR5V0U2K,132 | 568-7447-2-ND | 1089939-PRTR5V0U2K,132 | PRTR5V0U2K,132 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PRTR5V0U2K,132 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 6-XFDFN | 6-XSON, SOT891 (1x1) | 6-XSON, SOT891 (1x1) |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |