ESD SOT23 1UA 36V BIDIR Product overview: PSOT36C from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UA, 36V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1UA, 36V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT36C can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 76.8VC SOT23-3
TVS DIODE 36VWM 76.8VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PSOT36C | 4878-PSOT36CCT-ND |
| Product Name | 1UA 36V SOT23 TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 500 watts | 500 watts |