120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
TVS Diodes / ESD Suppressors PTVS VBD 66V 10kA
TVS DIODE 66VWM 120VC 2SMD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS10-066C-MCT-ND | PTVS10-066C-M | PTVS10-066C-M |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | 2-SMD | |
| VC | 120 volts | 120 volts |